EN
  • EN
  • DE

201KD14

Part No 201KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 200 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bag
Product Status Active
Maximum AC Volts 130 V
Maximum DC Volts 170 V
Varistor Voltage (Min) 180 V
Varistor Voltage (Typ) 200 V
Varistor Voltage (Max) 220 V
Current - Surge 6 kA
Energy 70J
Number of Circuits 1
Capacitance @ Frequency 1000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361007-201KD14
Ultra Librarian 3D Model Ultra Librarian 201KD14 CAD Model

Description

The 1361007-201KD14 is a circuit protection component in the form of a transient voltage suppressor (TVS) varistor manufactured by YAGEO.

  • Series: 14D
  • Mounting Type: Through Hole
  • Package: Disc 14mm
  • Operating Temperature: -40°C to 105°C
  • Varistor Voltage: 180V to 220V
  • Varistor Voltage (Typical): 200V
  • Maximum AC Voltage: 130V
  • Maximum DC Voltage: 170V
  • Surge Current: 6kA
  • Energy Rating: 70J
  • Capacitance: 1000pF @ 1kHz

You May Also Be Interested in

Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Lowest to $0.0277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess