EN
  • EN
  • DE

151KD10

Part No 151KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 150V 2.5KA, BULK / 150 V 2.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1360967-151KD10
HTSUS 8533.40.4000
ECCN EAR99
MSL Level 1 (Unlimited)
Package / Case Disc 10mm
Mounting Type Through Hole
Features -
Temperature Range - Operating -40°C ~ 105°C (TA)
Capacitance @ Frequency 670 pF @ 1 kHz
Number of Circuits 1
Energy 22J
Current - Surge 2.5 kA
Varistor Voltage (Max) 165 V
Varistor Voltage (Typ) 150 V
Varistor Voltage (Min) 135 V
Maximum DC Volts 125 V
Maximum AC Volts 95 V
Product Status Active
Package Bulk
Series 10D
Mfr YAGEO
Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Ultra Librarian 3D Model Ultra Librarian 151KD10 CAD Model

Description

The 1360967-151KD10 is a varistor, specifically a metal oxide varistor (MOV), from YAGEO's 10D series.

  • Series: 10D
  • Temperature Range: -40°C to 105°C
  • Maximum AC Voltage: 95V
  • Maximum DC Voltage: 125V
  • Varistor Voltage: 135V to 165V
  • Surge Current: 2.5kA
  • Energy Rating: 22J
  • Capacitance: 670pF @ 1 kHz
  • Mounting Type: Through-Hole
  • Package: Disc 10mm
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,075+ $0.0467 $50.2025
2,615+ $0.0383 $100.1545
4,045+ $0.0371 $150.0695
5,575+ $0.0359 $200.1425
7,205+ $0.0347 $250.0135
9,650+ $0.0311 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 1075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess