EN
  • EN
  • DE

102KD14

Part No 102KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 1 kV 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 625 V
Maximum DC Volts 825 V
Varistor Voltage (Min) 900 V
Varistor Voltage (Typ) 1 kV
Varistor Voltage (Max) 1.1 kV
Current - Surge 6 kA
Energy 280J
Number of Circuits 1
Capacitance @ Frequency 200 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360816-102KD14
Ultra Librarian 3D Model Ultra Librarian 102KD14 CAD Model

Description

The 1360816-102KD14 is a varistor, also known as a metal oxide varistor (MOV), designed for circuit protection against transient voltage surges. YAGEO

  • Capacitance: 200 pF @ 1 kHz
  • Maximum AC Voltage: 625 V
  • Maximum DC Voltage: 825 V
  • Varistor Voltage: 900 V to 1.1 kV
  • Surge Current Rating: 6 kA
  • Energy Rating: 280J
  • Package: Bulk Disc 14mm
  • Mounting Type: Through Hole

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess