EN
  • EN
  • DE

CA-USB2-MTI

Part No CA-USB2-MTI
Catalog Sensors, Transducers Accessories
Description USB CABLE MTI 10/100SERIES RS232
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Accessory Type Cable
For Use With/Related Products MTi
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601011-CA-USB2-MTI
Ultra Librarian 3D Model Ultra Librarian CA-USB2-MTI CAD Model

Description

N

You May Also Be Interested in

Honeywell
BEAM DEFLECTOR FOR ULTRASONIC
Need more? Email Us
TE Connectivity
TEMP SENSOR
Need more? Email Us
Phoenix Contact
CABLE 3POS
Need more? Email Us
Standex-Meder Electronics
MAGNET FLOAT MS06/2-PP CYL 30MM
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, ACCESS
Need more? Email Us
Phoenix Contact
PI/NI-2D/24
Need more? Email Us
Sensirion AG
LG01 ELECTRICAL AND FLUID CONNEC
Need more? Email Us
Phoenix Contact
VALVE CONNECTOR 3POS
Need more? Email Us
Omron
L-BRACKET VERTICAL FOR E3T-F
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess