The XL2576T-ADJ is a 3A Step-Down Voltage Regulator manufactured by XLSemi. This device is a monolithic integrated circuit that provides all the active functions for a step-down switching regulator, capable of driving a 3A load with excellent line and load regulation. It is available in an adjustable output version, allowing flexibility in voltage selection.
Applications:
- Simple High-Efficiency Step-Down (Buck) Regulator
- Efficient Pre-Regulator for Linear Regulators
- On-Card Switching Regulators
- Positive to Negative Converter
- Battery Charger
Features:
- 3.0A Output Current
- Adjustable Output Voltage Version
- Wide Input Voltage Range up to 40V
- Low Standby Current
- Fixed 52 kHz Switching Frequency
- Thermal Shutdown and Current Limit Protection
- Requires Only a Minimal Number of External Components
- Uses Readily Available Standard Inductors
Benefits:
- High Efficiency: Provides efficient step-down voltage regulation, minimizing power losses.
- Adjustable Output: The adjustable output voltage allows for flexible voltage selection to meet specific application requirements.
- Simplified Design: Requires a minimal number of external components, simplifying the design process and reducing BOM cost.
- Robust Protection: Thermal shutdown and current limit protection enhance system reliability.
- Cost-Effective Solution: Offers a cost-effective solution for step-down voltage regulation.
Additional Details:
The XL2576T-ADJ operates at a fixed switching frequency of 52 kHz, which allows for the use of smaller and lower-cost external components. It incorporates internal compensation, minimizing the need for external compensation components. The device is available in a TO-220 package. The adjustable output voltage is programmed using two external resistors. Proper selection of these resistors is crucial for achieving the desired output voltage and ensuring stable operation.
For optimal performance, it is essential to follow the layout recommendations in the datasheet. The input and output capacitors should be placed as close as possible to the device pins. The inductor should be selected based on the application requirements and the datasheet recommendations. The thermal shutdown protection will activate if the junction temperature exceeds a safe limit, shutting down the regulator.
This device is well-suited for a wide range of applications where efficient step-down voltage regulation is required.