EN
  • EN
  • DE
  • IT

XL1530E1

Part No XL1530E1
Manufacturer XLSemi
Catalog Misc Products
Description 3A 380KHz 18V Buck DC to DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842814-XL1530E1
Ultra Librarian 3D Model Ultra Librarian XL1530E1 CAD Model

Description

The XL1530E1 is a 3A, 40V Step-Down DC-DC Converter manufactured by XLSemi. It is designed for applications requiring efficient and compact power conversion, offering a balance between performance and size. This device incorporates internal compensation, minimizing the need for external components and simplifying the design process.

Applications:

  • Power Adapters
  • Battery Chargers
  • LED Lighting
  • Distributed Power Systems
  • Industrial Control Systems

Features:

  • Wide Input Voltage Range: 4.5V to 40V
  • 3A Continuous Output Current
  • Fixed 150kHz Switching Frequency
  • Excellent Line and Load Regulation
  • Built-in Thermal Shutdown Protection
  • Built-in Current Limit Protection
  • High Efficiency up to 90%
  • Internal Compensation
  • Available in TO252-5L Package

Benefits:

  • Simplified Design: Internal compensation reduces the need for external components, minimizing the design effort and board space.
  • High Efficiency: Minimizes power dissipation and heat generation, improving overall system performance and reliability.
  • Robust Protection: Built-in thermal shutdown and current limit protection prevent damage in fault conditions.
  • Wide Input Voltage Range: Suitable for various applications with different input voltage requirements.
  • Compact Size: The TO252-5L package allows for a small footprint on the PCB.

Additional Details:

The XL1530E1 utilizes a fixed frequency PWM control scheme to ensure stable output voltage and efficient power conversion. The internal compensation network simplifies the design process and reduces the BOM (Bill of Materials) cost. The device is available in a standard TO252-5L package.

Proper PCB layout and component selection are crucial for achieving optimal performance and thermal management. The datasheet provides detailed guidelines for layout and component selection. Input and output capacitors should be carefully chosen to minimize ripple and noise. The inductor should be selected to provide stable operation and prevent saturation.

The thermal shutdown protection will activate if the junction temperature exceeds a safe limit, shutting down the converter to prevent damage. The current limit protection prevents the output current from exceeding a safe level, protecting the converter and the load.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2772 $51.2820
440+ $0.2274 $100.0560
685+ $0.2203 $150.9055
940+ $0.2132 $200.4080
1,215+ $0.2061 $250.4115
1,625+ $0.1848 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,850 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess