The XL1509-ADJE1 is a 150KHz 2A Buck DC to DC converter manufactured by XLSemi. It is designed for applications requiring efficient step-down voltage conversion. It offers an adjustable output voltage, providing flexibility for various system requirements.
Applications:
- Power Adapters
- LCD Monitors
- Battery Chargers
- Distributed Power Systems
- Pre-Regulators for Linear Regulators
Features:
- Adjustable Output Voltage
- 150KHz Fixed Switching Frequency
- 2A Output Current Capability
- Wide 4.5V to 40V Input Voltage Range
- Excellent Line and Load Regulation
- Built-in Thermal Shutdown Function
- Built-in Current Limit Function
- High Efficiency
- Available in TO252-5L Package
Benefits:
- Flexible Output Voltage: The adjustable output allows for use in a wide range of applications with different voltage requirements.
- High Efficiency: Minimizes power loss and heat generation, leading to improved system performance and reliability.
- Compact Design: The TO252-5L package enables a smaller footprint on the PCB.
- Robust Protection: Built-in thermal shutdown and current limit functions protect the device from damage due to over-temperature or over-current conditions.
- Simplified Design: Requires minimal external components for operation.
Additional Details:
The XL1509-ADJE1 utilizes a fixed frequency PWM control scheme to maintain stable output voltage under varying input voltage and load conditions. The internal compensation network minimizes the need for external compensation components, simplifying the design process. The device is available in a TO252-5L package.
Proper layout and component selection are crucial for optimal performance. Refer to the datasheet for detailed application notes and recommendations for external components, including input and output capacitors, inductor, and feedback resistors.
The adjustable output voltage can be set using external resistors. Careful selection of these resistors is crucial for achieving the desired output voltage and ensuring stable operation.