EN
  • EN
  • DE

XL-1608PGC-06

Part No XL-1608PGC-06
Manufacturer XINGLIGHT
Catalog Optoelectronics
Description CHIP LED 0603 GREEN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Configuration Independent
Lens Color Green
Lens Transparency Diffused
Millicandela Rating 577.5mcd
Lens Style Rectangle with Flat Top
Lens Size 1.17mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2.9V
Current - Test 20mA
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 520nm
Wavelength - Peak 525nm
Package / Case 0603 (1608 Metric)
Size / Dimension 1.60mm L x 0.85mm W
Height (Max) 0.85mm
Ultra Librarian 3D Model Ultra Librarian XL-1608PGC-06 CAD Model

You May Also Be Interested in

Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.5001
Harvatek
LED RED CLEAR 0603 SMD
Need more? Email Us
Wurth Electronics Inc
LED RED CLEAR 0603 SMD
Lowest to $0.7418
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR 4PLCC SMD
Lowest to $0.2867
OSRAM Opto Semiconductors Inc.
LED RGB DIFFUSED 6PLCC SMD
Lowest to $0.4468
XINGLIGHT
CHIP LED 0805 RED SMD
Lowest to $0.0064
Wurth Electronics Inc
LED YELLOW CLEAR 2SMD BOTTOM ENT
Lowest to $0.5454

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess