EN
  • EN
  • DE

XQ1701LSO20N

Part No XQ1701LSO20N
Manufacturer Xilinx Inc.
Catalog Memory
Description IC Prom Series Conf 3.3V 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Serial
Lead Free Contains Lead
Memory Size 122.1 kB
Number of Pins 20
Packaging Bulk
RoHS Compliant
Win Source Part Number 1014783-XQ1701LSO20N
Categories Memory
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ1701LSO20N CAD Model

Description

The XQ1701LSO20N is a Xilinx configuration PROM (programmable read-only memory) designed to store the configuration data for Xilinx FPGAs. This PROM is specifically used to automatically load the configuration data into an FPGA at power-up, eliminating the need for external configuration controllers. It offers a reliable and convenient way to configure FPGAs in embedded systems.

Applications:

  • FPGA Configuration Storage
  • Embedded Systems
  • Industrial Control
  • Aerospace
  • Automotive

Features:

  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • Automatic Configuration: Loads FPGA configuration data automatically at power-up.
  • Serial Configuration: Uses a serial interface to communicate with the FPGA.
  • Low Power Consumption: Minimizes power usage in embedded systems.
  • SO20 Package: A 20-pin Small Outline (SO) package.

Benefits:

  • Simplified FPGA Configuration: Streamlines the FPGA configuration process.
  • Increased System Reliability: Ensures reliable FPGA configuration at power-up.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Cost-Effective Solution: Provides a cost-effective solution for FPGA configuration.

Additional Details:

The XQ1701LSO20N is a 1 Mbit serial configuration PROM. It stores the bitstream necessary to configure an FPGA. Upon power-up, the FPGA reads this bitstream from the PROM to define its internal logic and functionality. The PROM is typically programmed using a Xilinx programming tool. The "L" in the part number likely refers to a low-voltage operation, while the 'N' often indicates the package type and temperature range. The SO20 package is a surface-mount package that is commonly used in embedded systems. The PROM operates over a specific temperature range and supply voltage, which should be verified in the device datasheet.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess