EN
  • EN
  • DE

XCR3064XL-7CP56I

Part No XCR3064XL-7CP56I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 7NS 56CSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer AMD Xilinx
Packaging Tray
Programmable Type In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max 7 ns
Voltage Supply - Internal 2.7V ~ 3.6V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1500
Number of I/O 48
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 56-LFBGA, CSPBGA
Supplier Device Package 56-CSBGA (6x6)
Base Product Number XCR3064
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 360
Win Source Part Number 1319624-XCR3064XL-7CP56I
Ultra Librarian 3D Model Ultra Librarian XCR3064XL-7CP56I CAD Model

Description

The XCR3064XL-7CP56I is a Complex Programmable Logic Device (CPLD) manufactured by AMD Xilinx.

  • Package: 56-CSBGA
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Voltage Supply: 2.7V to 3.6V
  • Number of I/Os: 48
  • Number of Macrocells: 64
  • RoHS Compliance: Non-Compliant

You May Also Be Interested in

Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess