EN
  • EN
  • DE

XC7S75-L1FGGA676I

Part No XC7S75-L1FGGA676I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FPBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4331520 76800 676-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 6000
Number of Logic Elements/Cells 76800
Total RAM Bits 4331520
Number of I/O 400
Voltage - Supply 0.92V ~ 0.98V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 676-BGA
Supplier Device Package 676-FPBGA (27x27)
Base Product Number XC7S75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.39.0001
Other Part Number 122-2249
Standard Package 1
Win Source Part Number 1323283-XC7S75-L1FGGA676I
Ultra Librarian 3D Model Ultra Librarian XC7S75-L1FGGA676I CAD Model

Description

The AMD Xilinx 1323283-XC7S75-L1FGGA676I is an integrated circuit (IC) that belongs to the field programmable gate array (FPGA) category.

  • Packaging: Tray
  • Standard Package: 1
  • Mounting Type: Surface Mount
  • Number of I/O: 400
  • Number of LABs/CLBs: 6000
  • Number of Logic Elements/Cells: 76800
  • Total RAM Bits: 4331520
  • Voltage Supply: 0.92V ~ 0.98V
  • Device Package: 676-FPBGA (27x27)
  • Operating Temperature: -40°C ~ 100°C (TJ)
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001
  • Series: XC7S75
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.8588 $107.7176
3+ $44.1915 $132.5745
5+ $42.8112 $214.0560
6+ $41.4299 $248.5794
8+ $40.0485 $320.3880
10+ $35.9055 $359.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess