EN
  • EN
  • DE

XC7S75-2FGGA676C

Part No XC7S75-2FGGA676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FPBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4331520 76800 676-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 6000
Number of Logic Elements/Cells 76800
Total RAM Bits 4331520
Number of I/O 400
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 676-BGA
Supplier Device Package 676-FPBGA (27x27)
Base Product Number XC7S75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318084-XC7S75-2FGGA676C
Ultra Librarian 3D Model Ultra Librarian XC7S75-2FGGA676C CAD Model

Description

The AMD Xilinx XC7S75-2FGGA676C is an FPGA IC from AMD Xilinx.

  • I/O: 400
  • Package: 676-FPBGA (27x27)
  • Series: XC7S75
  • ROHS3 Compliance: Compliant
  • Logic Cells: 76800
  • CLBs: 6000
  • RAM bits: 4331520
  • Operating Temperature: 0°C to 85°C (TJ)
  • Product Status: Popular with a balance in supply and demand.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2106 $58.2106
2+ $54.5264 $109.0528
3+ $52.6843 $158.0529
5+ $49.0000 $245.0000
6+ $47.1579 $282.9474
7+ $45.3158 $317.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess