EN
  • EN
  • DE

XC7S25-1FTGB196C

Part No XC7S25-1FTGB196C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 196CSBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 1658880 23360 196-LBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 1825
Number of Logic Elements/Cells 23360
Total RAM Bits 1658880
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 196-LBGA, CSPBGA
Supplier Device Package 196-CSBGA (15x15)
Base Product Number XC7S25
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2122
Standard Package 1
Win Source Part Number 1323181-XC7S25-1FTGB196C
Ultra Librarian 3D Model Ultra Librarian XC7S25-1FTGB196C CAD Model

Description

The AMD Xilinx 1323181-XC7S25-1FTGB196C is a field-programmable gate array (FPGA) IC with 100 I/O and 1825 LABs/CLBs.

  • I/O: 100
  • LABs/CLBs: 1825
  • Logic Elements/Cells: 23360
  • Total RAM Bits: 1658880
  • Voltage Supply: 0.95V to 1.05V
  • Temperature Range: 0°C to 85°C
  • Mounting: Surface
  • Package: 196-CSBGA (15x15)
  • ECCN: EAR99
  • ROHS3 Compliant: Compliant

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,182 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess