EN
  • EN
  • DE

XC7K410T-L2FBG676I

Part No XC7K410T-L2FBG676I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 31775
Number of Logic Elements/Cells 406720
Total RAM Bits 29306880
Number of I/O 400
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Base Product Number XC7K410
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1323462-XC7K410T-L2FBG676I
Ultra Librarian 3D Model Ultra Librarian XC7K410T-L2FBG676I CAD Model

Description

The AMD Xilinx XC7K410T-L2FBG676I is an integrated circuit (IC) that falls under the category of field programmable gate arrays (FPGAs).

  • Mounting Type: Surface Mount
  • I/O: 400
  • LABs/CLBs: 31,775
  • Logic Elements/Cells: 406,720
  • Total RAM Bits: 29,306,880
  • Voltage Supply: 0.97V to 1.03V
  • Device Package: 676-FCBGA (27x27)
  • Operating Temperature: -40°C to 100°C (TJ)
  • ROHS3: Compliant

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess