EN
  • EN
  • DE

XC7A50T-L1FGG484I

Part No XC7A50T-L1FGG484I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 250 I/O 484FBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 250
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 484-BBGA
Supplier Device Package 484-FBGA (23x23)
Base Product Number XC7A50
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1318063-XC7A50T-L1FGG484I
Ultra Librarian 3D Model Ultra Librarian XC7A50T-L1FGG484I CAD Model

Description

The AMD Xilinx XC7A50T-L1FGG484I is an integrated circuit designed for embedded systems, specifically field programmable gate arrays (FPGAs).

  • I/O: 250
  • LABs/CLBs: 4075
  • Logic Elements/Cells: 52160
  • RAM Bits: 2764800
  • Voltage Supply: 0.95V ~ 1.05V
  • Temperature Range: -40°C ~ 100°C
  • Supplier Device Package: 484-FBGA (23x23)
  • ROHS3: compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,478 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess