EN
  • EN
  • DE

XC7A50T-3CSG324E

Part No XC7A50T-3CSG324E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 210 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A50
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1318026-XC7A50T-3CSG324E
Ultra Librarian 3D Model Ultra Librarian XC7A50T-3CSG324E CAD Model

Description

The AMD Xilinx XC7A50T-3CSG324E is an embedded field programmable gate array (FPGA) integrated circuit (IC) that features 52160 logic elements/cells, 4075 LABs/CLBs, and 2764800 total RAM bits.

  • Logic Elements/Cells: 52160
  • LABs/CLBs: 4075
  • Total RAM Bits: 2764800
  • I/O: 210
  • Voltage Supply: 0.95V to 1.05V
  • Mounting: Surface Mount
  • Package: 324-CSPBGA (15x15)
  • Popularity: High
  • Common-used part: Yes
  • EOL date: Unknown

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.8860 $91.8860
2+ $75.3938 $150.7876
3+ $73.0376 $219.1128
4+ $70.6814 $282.7256
5+ $68.3252 $341.6260
6+ $61.2577 $367.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
In Stock: 3,000 pieces Factory Stock: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess