EN
  • EN
  • DE

XC7A35T-L1CSG324I

Part No XC7A35T-L1CSG324I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 210 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 2600
Number of Logic Elements/Cells 33280
Total RAM Bits 1843200
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A35
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number XC7A35T-L1CSG324I-ND,122-2275
Standard Package 126
Win Source Part Number 1323354-XC7A35T-L1CSG324I
Ultra Librarian 3D Model Ultra Librarian XC7A35T-L1CSG324I CAD Model

Description

The AMD Xilinx XC7A35T-L1CSG324I is a Field Programmable Gate Array (FPGA) integrated circuit that has 2600 LABs/CLBs, 33280 logic elements/cells, and 1843200 total RAM bits.

  • Number of LABs/CLBs: 2600
  • Number of Logic Elements/Cells: 33280
  • Total RAM Bits: 1843200
  • Number of I/Os: 210
  • Voltage Supply: 0.95V to 1.05V
  • Supplier Device Package: 324-CSPBGA (15x15)
  • Operating Temperature Range: -40°C to 100°C (TJ)
  • REACH: Unaffected
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,252 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess