The XCZU29DR-2FFVF1760EES9819 is a high-performance adaptive compute acceleration platform (ACAP) from Xilinx's Zynq UltraScale+ RFSoC family. This device integrates a multi-core processor system with programmable logic, enabling highly flexible and efficient solutions for demanding applications. The 'DR' designation signifies specific features related to direct RF sampling capabilities.
Applications
- 5G wireless infrastructure
- Aerospace and defense systems (radar, electronic warfare)
- Test and measurement equipment
- Medical imaging
- Software-defined radio (SDR)
Features
- Integrated RF data converters (ADCs and DACs) for direct RF sampling
- Multi-core ARM Cortex-A53 application processors
- ARM Cortex-R5 real-time processors
- Programmable logic based on UltraScale+ architecture
- High-speed transceivers (e.g., PCIe, Ethernet)
- Extensive memory interfaces (e.g., DDR4)
- Advanced security features
Benefits
- Reduced system complexity and cost through integration of RF and digital functions
- High performance and low latency for real-time applications
- Flexibility to adapt to evolving standards and requirements
- Scalability to support a wide range of applications
- Improved power efficiency
Additional Details
The XCZU29DR-2FFVF1760EES9819 is packaged in a 1760-ball fine-pitch ball grid array (FBGA). It offers a significant number of programmable logic cells, configurable logic blocks (CLBs), and block RAM resources. The integrated RF data converters support wide bandwidths and high sampling rates. The device also includes a robust set of security features, such as hardware root of trust and secure boot. The 'EES' likely refers to an engineering sample. The 9819 may be a lot/date code. The device leverages the Vivado Design Suite for comprehensive design and implementation.
The Zynq UltraScale+ RFSoC architecture combines the flexibility of programmable logic with the performance of hard IP cores, enabling designers to create highly optimized solutions for a variety of applications.