EN
  • EN
  • DE

XCVU190-1FLGB2104C

Part No XCVU190-1FLGB2104C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Virtex ultrascale FPGA, 120 I/O DLLs, Speed Grade-1, 132.9Mb Total Block RAM, B2104, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Transceivers 60
Speed Grade 1
Win Source Part Number 1228740-XCVU190-1FLGB2104C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCVU190-1FLGB2104C CAD Model

Description

The XCVU190-1FLGB2104C is a high-performance Virtex UltraScale FPGA from Xilinx. It is designed to meet the demanding requirements of various applications, offering a combination of high logic density, memory capacity, and I/O connectivity. This FPGA is part of the Virtex UltraScale family, which is known for its advanced architecture and power efficiency.

Applications:

  • Data Center Acceleration: Used for accelerating workloads such as machine learning inference, video transcoding, and database processing.
  • Networking: Employed in high-speed switches, routers, and network interface cards (NICs) for packet processing and forwarding.
  • Aerospace and Defense: Utilized in radar systems, electronic warfare equipment, and high-performance computing applications.
  • Test and Measurement: Integrated into high-speed oscilloscopes, logic analyzers, and signal generators.
  • Medical Imaging: Used in MRI, CT, and ultrasound systems for image processing and analysis.

Features:

  • UltraScale Architecture: Based on Xilinx's advanced UltraScale architecture, offering high performance and power efficiency.
  • High Logic Density: Provides a large number of logic cells for implementing complex designs.
  • Block RAM: Includes significant amounts of on-chip block RAM for data storage and buffering.
  • UltraScale Interconnect: Features a high-bandwidth interconnect network for efficient communication between logic resources.
  • I/O Connectivity: Supports a wide range of I/O standards and interfaces, including high-speed serial transceivers.
  • Clocking Resources: Provides flexible clock generation and distribution capabilities.

Benefits:

  • High Performance: Delivers exceptional performance for demanding applications.
  • Scalability: Enables scalable designs that can be adapted to changing requirements.
  • Power Efficiency: Offers low power consumption for reduced operating costs.
  • Flexibility: Provides a flexible platform for implementing custom logic functions.
  • Integration: Integrates a wide range of features on a single chip, reducing system complexity.

Additional Details:

The XCVU190-1FLGB2104C is packaged in a FLGB2104 (Fine-pitch Land Grid Array) package with 2104 pins. The "-1" denotes the speed grade. The "C" typically indicates the temperature grade. Key specifications include the number of logic cells, block RAM capacity, and the number of I/O pins. Consult the Xilinx datasheet for detailed specifications, including power consumption, timing characteristics, and package dimensions.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess