EN
  • EN
  • DE

XCV600-4FGG680C

Part No XCV600-4FGG680C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 661111
RoHS Compliant
Win Source Part Number 1221982-XCV600-4FGG680C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV600-4FGG680C CAD Model

Description

The XCV600-4FGG680C is a high-performance Field-Programmable Gate Array (FPGA) from Xilinx's Virtex family. This device is designed for demanding applications requiring substantial logic capacity and high-speed operation. Its architecture is optimized for complex digital systems, offering a versatile platform for hardware acceleration, prototyping, and custom logic implementation.

Applications:

  • Telecommunications infrastructure: Used in base stations, network switches, and routers for data processing and signal management.
  • Industrial automation: Employed in control systems, robotics, and machine vision applications for real-time data analysis and decision-making.
  • Aerospace and defense: Integrated into radar systems, electronic warfare systems, and communication systems due to its reliability and performance characteristics.
  • Medical imaging: Utilized in MRI, CT scan, and ultrasound equipment for image processing and data acquisition.
  • High-performance computing: Applied in scientific research, financial modeling, and data analytics for accelerating computationally intensive tasks.

Features:

  • 600,000 System Gates: Provides a large logic capacity for implementing complex digital designs.
  • Advanced Architecture: Based on a flexible and efficient architecture that enables high-speed operation and efficient resource utilization.
  • Configurable Logic Blocks (CLBs): Offers a rich set of configurable logic blocks that can be customized to implement a wide range of digital functions.
  • Input/Output Blocks (IOBs): Provides a large number of programmable I/O pins for interfacing with external devices and systems.
  • On-Chip Memory: Includes embedded memory blocks for data storage and buffering, reducing the need for external memory devices.

Benefits:

  • High Performance: Enables the implementation of high-speed digital systems with low latency.
  • Flexibility: Allows for the implementation of a wide range of digital functions and custom logic designs.
  • Scalability: Can be used to implement systems of varying complexity, from small embedded controllers to large-scale data processing platforms.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing custom logic designs, especially in low to medium volume applications.
  • Time-to-Market: Reduces time-to-market by providing a flexible and programmable platform for rapid prototyping and development.

The XCV600-4FGG680C is packaged in a 680-pin Fine-Pitch Ball Grid Array (FGG680) package. It is designed to operate over a specific temperature range and voltage supply. For detailed specifications, refer to the official Xilinx documentation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess