EN
  • EN
  • DE

XCV300-4BG432CES

Part No XCV300-4BG432CES
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415846-XCV300-4BG432CES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV300-4BG432CES CAD Model

Description

The Xilinx XCV300-4BG432CES is a high-performance Field-Programmable Gate Array (FPGA) belonging to the Virtex family. This FPGA is designed to meet the demands of various applications that require programmable logic with a blend of performance and flexibility. The BG432 package indicates a ball grid array with 432 pins, facilitating high-density board designs and signal routing.

Applications:

  • Data Acquisition Systems: Ideal for implementing high-speed data acquisition and processing in scientific instruments and industrial monitoring systems.
  • Digital Signal Processing (DSP): Used in audio and video processing applications, such as image enhancement, filtering, and compression.
  • Communication Systems: Implemented in wireless communication systems, including base stations and satellite communication equipment, for channel coding, modulation, and demodulation.
  • Embedded Systems: Applied in embedded systems requiring custom hardware acceleration, such as industrial controllers and automotive electronics.
  • Prototyping and Emulation: Utilized as a platform for prototyping and emulating complex digital circuits, including ASICs and SoCs.

Features:

  • High Logic Capacity: The XCV300 provides a substantial amount of configurable logic blocks (CLBs) for implementing complex digital circuits.
  • Embedded Memory: Features on-chip block RAM for storing data and instructions, improving performance and reducing external memory access.
  • Flexible Routing Architecture: Utilizes a hierarchical routing architecture that enables efficient signal routing and reduces propagation delays.
  • I/O Versatility: Supports a wide range of I/O standards and voltage levels, allowing seamless integration with various external components and systems.
  • Advanced Packaging: The BG432 package enables high pin counts and efficient thermal management.

Benefits:

  • Flexibility and Reconfigurability: FPGAs allow designers to implement custom logic functions and adapt to changing requirements without hardware modifications.
  • High Performance: Provides high-speed data processing and real-time control capabilities, enabling demanding applications to meet performance targets.
  • Reduced Development Time: Allows faster prototyping and implementation compared to ASIC designs, shortening the development cycle.
  • Cost-Effectiveness: Offers a cost-effective solution for low-to-medium volume production runs, reducing the need for expensive custom silicon.
  • Long-Term Availability: Xilinx FPGAs typically have long product lifecycles, ensuring continued availability and support for critical applications.

Additional Details:

The Virtex family is built on advanced process technology to deliver high performance and low power consumption. Detailed specifications, including the number of logic cells, block RAM size, and I/O count, are available in the Xilinx XCV300 datasheet. The XCV300-4BG432CES is compatible with Xilinx's ISE design tools for configuration and programming.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess