EN
  • EN
  • DE

AD5696BRUZ-RL7

Part No AD5696BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC+®
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 4
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5696
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD5696BRUZ-RL7CT,AD5696BRUZ-RL7-ND,AD5696BRUZ-RL7CT,AD5696BRUZ-RL7DKR,AD5696BRUZ-RL7TR
Standard Package 1,000
Win Source Part Number 1000035-AD5696BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5696BRUZ-RL7 CAD Model

Description

AD5696BRUZ-RL7 Digital-to-Analog Converter from Analog Devices Inc.

The AD5696BRUZ-RL7 is a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of a family of pin-compatible DACs, offering an ideal solution for applications requiring low power consumption and high accuracy.

Key Features

  • Resolution: 16-bit, providing fine-grained output voltage control.
  • Channels: Four DAC channels, enabling multiple outputs for complex applications.
  • Interface: I²C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Reference: On-chip 2.5 V, 5 ppm/°C reference (enabled by default), ensuring stable performance across varying temperatures.
  • Power Supply: Single-supply operation from 2.7 V to 5.5 V, accommodating a range of power environments.
  • Package: Compact TSSOP-14 package, suitable for space-constrained applications.
  • Temperature Range: Operating temperature range from -40°C to +105°C, ensuring reliability in harsh conditions.

Applications

The AD5696BRUZ-RL7 is versatile and can be used in a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Medical Equipment

Quality and Reliability

As with all Analog Devices products, the AD5696BRUZ-RL7 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, making it an excellent choice for critical applications where precision is paramount.

Ordering Information

The product is available in tape and reel form, denoted by the suffix "RL7" in the part number, facilitating efficient assembly for high-volume production. For detailed ordering and shipment information, customers are advised to consult Analog Devices' official documentation or contact their sales representative.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7439 $62.2317
6+ $17.0207 $102.1242
10+ $16.4888 $164.8880
13+ $15.9569 $207.4397
17+ $15.4250 $262.2250
22+ $13.8293 $304.2446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess