EN
  • EN
  • DE

XCV200E-FG256AGT

Part No XCV200E-FG256AGT
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415845-XCV200E-FG256AGT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV200E-FG256AGT CAD Model

Description

The Xilinx XCV200E-FG256AGT is a high-performance Field-Programmable Gate Array (FPGA) from the Virtex-E family. These FPGAs are designed for a wide range of applications demanding programmable logic solutions with advanced features. The FG256 package offers a fine-pitch ball grid array, enabling high-density board designs and efficient signal routing.

Applications:

  • Telecommunications Infrastructure: Used in networking equipment like routers, switches, and base stations for signal processing, data aggregation, and custom protocol implementation.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control systems, and machine vision applications to provide real-time control and high-speed data processing.
  • Aerospace and Defense Systems: Utilized in radar systems, avionics, and communication equipment, where reliability and performance under harsh environmental conditions are critical.
  • Medical Imaging: Implemented in medical devices such as MRI and CT scanners for image processing, data acquisition, and real-time analysis.
  • High-Performance Computing: Integrated into accelerator cards and custom computing platforms to speed up computationally intensive tasks, such as financial modeling and scientific simulations.

Features:

  • High Logic Density: The XCV200E offers a substantial amount of configurable logic blocks (CLBs) to implement complex digital circuits.
  • On-Chip Memory: Features embedded block RAM for storing data and instructions, improving performance and reducing external memory access.
  • Clock Management: Includes digital clock managers (DCMs) for clock synthesis, frequency multiplication, and skew reduction, enhancing system timing performance.
  • I/O Flexibility: Supports a wide range of I/O standards and voltage levels, allowing seamless integration with various external components and systems.
  • Advanced Packaging: The FG256 package enables high pin counts and efficient thermal management.

Benefits:

  • Flexibility and Customization: FPGAs allow designers to implement custom logic functions and adapt to changing requirements without hardware modifications.
  • High Performance: Provides high-speed data processing and real-time control capabilities, enabling demanding applications to meet performance targets.
  • Reduced Time-to-Market: Allows faster prototyping and implementation compared to ASIC designs, shortening the development cycle.
  • Cost-Effectiveness: Offers a cost-effective solution for low-to-medium volume production runs, reducing the need for expensive custom silicon.
  • Long-Term Availability: Xilinx FPGAs typically have long product lifecycles, ensuring continued availability and support for critical applications.

Additional Details:

The Virtex-E family is built on a 0.18-micron process technology. Detailed specifications, including the number of logic cells, block RAM size, and I/O count, are available in the Xilinx XCV200E datasheet. The XCV200E-FG256AGT is compatible with Xilinx's ISE design tools for configuration and programming.

You May Also Be Interested in

Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess