EN
  • EN
  • DE

XCV200-5PQG240I

Part No XCV200-5PQG240I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415842-XCV200-5PQG240I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV200-5PQG240I CAD Model

Description

The XCV200-5PQG240I is a FPGA (Field-Programmable Gate Array) belonging to the Virtex family manufactured by Xilinx. These FPGAs are designed for a range of applications needing programmable logic, striking a balance between cost and performance.

Applications

  • Telecommunications: Utilized in networking equipment, base stations, and signal processing systems for efficient data handling.
  • Industrial Automation: Integrated within programmable logic controllers (PLCs), motor control systems, and robotics.
  • Data Processing Systems: Found in servers, storage solutions, and high-performance computing environments.
  • Advanced Image and Video Processing: Implemented in video encoding/decoding, image recognition, and medical imaging technologies.
  • Aerospace and Defense: Employed in radar systems, avionics, and electronic warfare applications.

Features

  • Configurable Logic Blocks (CLBs): Provides a large number of configurable logic blocks allowing the implementation of customized digital circuits.
  • Block RAM: Offers integrated Block RAM for rapid data storage and retrieval.
  • Distributed RAM: Includes Distributed RAM for flexible memory allocation and management.
  • Robust Clock Management: Incorporates dedicated clock management circuits ensuring precise clock distribution and synchronization.
  • Versatile I/O Interfaces: Accommodates a wide spectrum of I/O standards, including LVTTL, LVCMOS, and various high-speed serial interfaces.

Benefits

  • Design Flexibility: Reconfigurable architecture enables the implementation of a diverse range of functions and algorithms, promoting rapid prototyping and customization.
  • High-Speed Performance: Delivers exceptional performance suitable for demanding computational tasks.
  • Power Efficiency: Designed with power-saving functionalities to minimize energy consumption.
  • Accelerated Time-to-Market: User-configurable platform facilitating faster time-to-market.
  • Cost-Effective Implementation: Reduces development costs by supporting hardware and software reuse.

Additional Details

The XCV200-5PQG240I device designation specifies:

  • XCV200: Indicates it is part of the Virtex family, representing approximately 200,000 system gates.
  • -5: Defines the speed grade; '-5' specifies a particular performance level for the device.
  • PQG240: Defines the package type as a Plastic Quad Flat Pack with Gull-wing leads and 240 pins, impacting thermal and board layout requirements.
  • I: Specifies the temperature range, which is Industrial (-40°C to +85°C).

Important specifications encompass the core voltage (typically around 2.5V) along with the number of available I/O pins. Refer to official Xilinx documentation for specific power consumption, timing performance and configuration options pertaining to the XCV200 series.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess