EN
  • EN
  • DE

XCV1504BGG256I

Part No XCV1504BGG256I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 164674
RoHS Compliant
Win Source Part Number 1190016-XCV1504BGG256I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV1504BGG256I CAD Model

Description

The XCV1504BGG256I is a Virtex-E series Field-Programmable Gate Array (FPGA) from Xilinx. The Virtex-E family is known for its high performance and high density, making it suitable for demanding applications.

Applications:

  • Telecommunications infrastructure: Used in switches, routers, and other network equipment.
  • Data processing: Employed in high-performance computing systems and data centers.
  • Image and video processing: Utilized in video encoding/decoding, image recognition, and other multimedia applications.
  • Aerospace and defense: Used in radar systems, navigation systems, and other high-reliability applications.
  • Industrial automation: Implemented in industrial controllers and automation equipment.

Features:

  • High Logic Density: Provides a large number of logic cells for implementing complex digital circuits.
  • High Performance: Offers high clock speeds and fast signal processing capabilities.
  • On-Chip Memory: Includes on-chip RAM for storing data and intermediate results.
  • Digital Clock Managers (DCMs): Provides flexible clock management capabilities.
  • SelectIO™ Technology: Offers a variety of I/O interfaces for connecting to external devices.
  • BGA Package: The device is packaged in a Ball Grid Array (BGA) package, specifically a GG256 package.
  • Operating Temperature: Designed for operation in industrial temperature ranges.

Benefits:

  • High Performance: Enables the implementation of demanding digital designs.
  • Flexibility: Can be reconfigured to implement different logic functions as needed.
  • Short Time-to-Market: Allows for rapid prototyping and development cycles.
  • Cost-Effectiveness: Can be more cost-effective than ASICs for low to medium volume production.
  • Reliability: Designed for high reliability in demanding environments.

Additional Details:

The XCV1504BGG256I's key characteristics include the number of logic cells, RAM size, I/O count, and clock frequency. The "I" suffix indicates Industrial temperature range. Refer to the Xilinx datasheet for comprehensive specifications and application notes. This FPGA requires an external configuration device to load the configuration data. The BGA package allows for high-density interconnect.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess