EN
  • EN
  • DE

RLZJ TE-114.3B

Part No RLZJ TE-114.3B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183466-RLZJ TE-114.3B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZJ TE-114.3B CAD Model

Description

The RLZJ TE-114.3B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices that are designed to operate in the reverse breakdown region, providing a stable voltage reference or overvoltage protection. They allow current to flow in the forward direction like a normal diode, but also in the reverse direction when the voltage reaches the Zener voltage.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage surges and transients.
  • Clipping Circuits: Shaping voltage waveforms for signal processing.
  • Voltage Reference: Providing a stable voltage reference for analog circuits.
  • Transient Voltage Suppression (TVS): Protecting electronic equipment from voltage transients caused by events like electrostatic discharge (ESD) or lightning strikes.

Features:

  • Zener Voltage: Specified Zener voltage as detailed in the datasheet for the RLZJ series. Consult the datasheet for the exact voltage rating.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Package Size (TE-114.3B): Compact surface-mount package for high-density circuit boards.
  • RoHS Compliant: Lead-free terminal finish, compliant with environmental regulations.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage source for sensitive circuits.
  • Overvoltage Protection: Protects electronic components from damage due to voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Compact Design: Enables the creation of smaller and more efficient circuits.
  • Environmental Compliance: RoHS compliance minimizes environmental impact.

Additional Details:

The RLZJ TE-114.3B is a critical component for voltage regulation and overvoltage protection in a wide range of electronic applications. The precise Zener voltage breakdown characteristic is used to regulate voltage levels or protect circuits from excessive voltage. The TE-114.3B package is a small surface-mount package suitable for automated assembly. Design engineers should refer to the Rohm Semiconductor datasheet for detailed specifications such as Zener voltage tolerance, reverse leakage current, surge current capability, and package dimensions. Proper thermal management techniques should be employed to ensure reliable operation at high ambient temperatures.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess