EN
  • EN
  • DE

XCV150-6C/BG352

Part No XCV150-6C/BG352
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415835-XCV150-6C/BG352
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV150-6C/BG352 CAD Model

Description

The XCV150-6C/BG352 is a member of the Virtex family of FPGAs (Field-Programmable Gate Arrays) from Xilinx, designed for applications requiring programmable logic and offering a balance of performance and cost.

Applications

  • Telecommunications: Used in networking equipment, base stations, and signal processing systems.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Data Processing: Employed in servers, storage systems, and high-performance computing platforms.
  • Image and Video Processing: Utilized in video encoding/decoding, image recognition, and medical imaging devices.
  • Aerospace and Defense: Integrated into radar systems, avionics, and electronic warfare applications.

Features

  • Configurable Logic Blocks (CLBs): Provides a large array of configurable logic blocks for implementing custom digital circuits.
  • Block RAM: Features on-chip block RAM for high-speed data storage.
  • Distributed RAM: Offers distributed RAM for flexible memory allocation.
  • Clock Management: Includes clock management circuitry for precise clock distribution and synthesis.
  • I/O Interfaces: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI.

Benefits

  • Flexibility: Can be reconfigured to implement different functions and algorithms, allowing for rapid prototyping and customization.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power Consumption: Offers power-saving features to reduce energy consumption.
  • Time-to-Market: Accelerates product development by providing a flexible and customizable platform.
  • Cost-Effectiveness: Reduces development costs by allowing for reuse of hardware and software.

Additional Details

The XCV150-6C/BG352 designation signifies:

  • XCV150: Refers to a Virtex family device with approximately 150,000 system gates.
  • -6: Indicates the speed grade of the device. Higher number usually translates to a faster speed grade compared to '-4'.
  • C: Denotes the temperature range as Commercial (0°C to +85°C).
  • BG352: Represents the package type which is a Ball Grid Array with 352 pins, influencing board layout and thermal considerations.

Essential specifications include the core supply voltage (typically around 2.5V), and a high number of user I/Os. For complete information regarding power consumption, timing characteristics, and configuration choices, refer to the official Xilinx documentation for the XCV150 family.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess