EN
  • EN
  • DE

XCV100-4PQG240C

Part No XCV100-4PQG240C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Xilinx QFP240
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Gates 108904
RoHS Compliant
Win Source Part Number 1003931-XCV100-4PQG240C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV100-4PQG240C CAD Model

Description

The XCV100-4PQG240C is a Virtex series FPGA (Field-Programmable Gate Array) from Xilinx. It's designed for high-performance, high-density programmable logic applications. This FPGA provides a flexible and efficient platform for implementing custom digital circuits.

Applications

  • Networking equipment: Used in routers, switches, and other network infrastructure devices for packet processing and data forwarding.
  • Telecommunications equipment: Implemented in base stations and other communication systems for signal processing and protocol implementation.
  • Industrial automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems.
  • Medical imaging: Employed in medical imaging devices for image processing and data acquisition.
  • Aerospace and defense: Used in radar systems, electronic warfare systems, and other high-performance applications.

Features

  • 1,008 Logic Cells: Provides substantial programmable logic resources for complex digital designs.
  • Configurable Logic Blocks (CLBs): Offer flexible logic implementation with LUTs and flip-flops.
  • Block RAM: Provides on-chip memory for data storage and processing.
  • Dedicated Multipliers: Enables efficient implementation of high-speed arithmetic functions.
  • Digital Clock Managers (DCMs): Offer flexible clock generation and management capabilities.
  • I/O Standards Support: Supports various I/O standards for interfacing with external devices.
  • In-System Programmability: Allows for reconfiguration of the device after it has been placed in the system.

Benefits

  • High performance: Delivers exceptional speed and processing power for demanding applications.
  • Flexibility: Enables custom digital circuits to be implemented and reconfigured as needed.
  • Integration: Combines logic, memory, and clock management resources on a single chip.
  • Reduced time-to-market: Allows for rapid prototyping and development of custom digital systems.
  • Cost-effectiveness: Offers a competitive solution compared to custom ASIC designs.

Additional Details

The XCV100-4PQG240C is packaged in a 240-pin PQFP (Plastic Quad Flat Pack). It operates over a commercial temperature range. It's supported by Xilinx's ISE design suite, which provides comprehensive tools for design entry, simulation, and implementation. The device is part of the Virtex family, known for its advanced features and robust performance. Supply voltage is typically 2.5V.

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess