EN
  • EN
  • DE

XCS30XL-5VQG100C

Part No XCS30XL-5VQG100C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415811-XCS30XL-5VQG100C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30XL-5VQG100C CAD Model

Description

The XCS30XL-5VQG100C is a Field Programmable Gate Array (FPGA) from Xilinx's Spartan-XL family. These FPGAs are designed to provide flexible, cost-effective solutions for various digital logic applications. The XCS30XL-5VQG100C offers a balance of performance, features, and price, making it suitable for prototyping and production. The VQG100 package indicates a 100-pin Very thin Quad Flat Pack (VQFP) package.

Applications:

  • Digital signal processing (DSP) applications
  • Embedded control systems
  • Networking and communications equipment
  • Data acquisition systems
  • Image processing applications
  • Custom logic solutions
  • Prototyping for ASIC designs
  • Consumer electronics

Features:

  • System Performance: Provides a high level of performance for cost-sensitive applications.
  • On-Chip RAM: Includes block RAM for data storage and manipulation.
  • Flexible I/O: Offers a number of programmable I/O pins for interfacing with external devices.
  • In-System Programmability: Can be reprogrammed in the field, allowing for design updates and modifications.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Advanced Packaging: Available in a 100-pin VQFP package, offering a compact size.
  • Clock Management: Features digital clock managers (DCMs) for clock synthesis and management.

Benefits:

  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Design Flexibility: Allows for easy modification and customization of logic designs.
  • Cost-Effectiveness: Provides a cost-effective solution compared to custom ASICs, especially for low to medium volume production.
  • High Performance: Delivers high performance for a wide range of applications.
  • Easy Integration: Simple to integrate into existing systems due to the flexible I/O and in-system programmability.
  • Extended Product Life Cycle: FPGA designs can be easily updated and maintained, extending the product life cycle.
  • Small Form Factor: The VQFP package allows for use in space-constrained applications.

Additional Details:

The XCS30XL-5VQG100C operates with a 5V power supply. The ‘-5’ in the part number indicates the speed grade. It is programmed using Xilinx's ISE or Vivado design tools. The device contains Configurable Logic Blocks (CLBs) that allow users to implement complex digital circuits. The Spartan-XL family also includes features like Boundary Scan (JTAG) for testing and debugging. The specific number of logic cells, RAM blocks, and I/O pins can be found in the Xilinx Spartan-XL family datasheet.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1132 $78.3396
6+ $21.4263 $128.5578
9+ $20.7567 $186.8103
12+ $20.0871 $241.0452
15+ $19.4176 $291.2640
20+ $17.4089 $348.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess