EN
  • EN
  • DE

XCS30-4VQ100I

Part No XCS30-4VQ100I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415806-XCS30-4VQ100I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30-4VQ100I CAD Model

Description

The XCS30-4VQ100I is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan family. This FPGA is designed for a wide array of digital logic applications requiring flexibility and cost-effectiveness. The device is packaged in a 100-pin VQFP (Very Thin Quad Flat Pack), with a speed grade of -4, and an 'I' suffix, signifying an industrial temperature range.

Applications:

  • Industrial Automation: Control systems, motor drives, and sensor interfacing.
  • Automotive Electronics: In-vehicle networking, engine control, and driver assistance systems.
  • Telecommunications: Signal processing, protocol implementation, and network infrastructure.
  • Aerospace: Avionics systems, flight control, and data acquisition.
  • Medical Devices: Patient monitoring, medical imaging, and diagnostic tools.
  • Consumer Electronics: Set-top boxes, gaming consoles, and multimedia devices.
  • Data Acquisition Systems: High-speed data capture and processing.

Features:

  • Configurable Logic Blocks (CLBs): Flexible logic resources for implementing custom digital circuits.
  • Block RAM: On-chip memory for data storage and buffering.
  • Clock Management: Dedicated clock circuitry for precise timing control.
  • Programmable I/Os: Flexible input/output pins for interfacing with various external devices.
  • VQFP Package: 100-pin VQFP package for space-constrained applications.
  • Speed Grade -4: Indicates a certain performance level of the device.
  • Industrial Temperature Range: Designed for operation in harsh industrial environments.

Benefits:

  • Design Flexibility: Allows for easy modification and customization of digital circuits.
  • Reduced Development Time: Shortens the design cycle compared to traditional ASIC designs.
  • Cost-Effective Solution: Provides a cost-competitive alternative to custom silicon.
  • Reprogrammability: Enables field upgrades and design iterations.
  • Integration: Consolidates multiple functions into a single device.
  • Reliable Operation: Designed for reliable operation in industrial environments.
  • Compact Size: The VQFP package offers a small footprint for space-constrained applications.

Additional Details:

The XCS30-4VQ100I is typically configured using a JTAG interface or external configuration memory. The 'I' suffix signifies operation within the industrial temperature range, generally -40°C to +85°C. Specific power consumption, timing characteristics, and I/O standards are available in the Xilinx Spartan family datasheet. Xilinx ISE or Vivado development tools are utilized to program and simulate the device.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess