EN
  • EN
  • DE

XCS20XL-4TQ144Q

Part No XCS20XL-4TQ144Q
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415799-XCS20XL-4TQ144Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCS20XL-4TQ144Q CAD Model

Description

The XCS20XL-4TQ144Q is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-XL family. It offers a flexible and cost-effective solution for a wide range of digital logic applications. This particular device comes in a 144-pin TQFP (Thin Quad Flat Pack) package and is speed grade -4, indicating its performance level.

Applications:

  • Digital Signal Processing (DSP): Applications such as filtering, transforms, and modulation/demodulation.
  • Embedded Systems: Control and processing tasks in embedded systems.
  • Data Acquisition: High-speed data capture and processing.
  • Image Processing: Video processing and image analysis applications.
  • Networking: Implementation of network protocols and interfaces.
  • Industrial Control: Precise control and monitoring of industrial processes.
  • Telecommunications: Implementation of custom communication protocols and interfaces.

Features:

  • Flexible Architecture: Configurable logic blocks (CLBs) and programmable interconnect provide a versatile architecture.
  • On-Chip RAM: Embedded block RAM for data storage and buffering.
  • Clock Management: Dedicated clock management circuitry for precise timing control.
  • I/O Flexibility: Programmable I/O pins to support various interface standards.
  • Low Power Consumption: Optimized for low-power operation in portable and battery-powered devices.
  • TQFP Package: 144-pin TQFP package for easy surface mounting.
  • Speed Grade -4: Indicates a specific performance level within the Spartan-XL family.

Benefits:

  • Rapid Prototyping: Quickly implement and test digital logic designs without the need for custom silicon.
  • Design Flexibility: Modify designs easily to adapt to changing requirements.
  • Cost-Effectiveness: Reduces development costs compared to custom ASIC designs.
  • Time-to-Market: Accelerates product development cycles.
  • Customization: Tailor designs to specific application needs.
  • Reprogrammability: Allows for field upgrades and design modifications.
  • Integration: Integrates multiple functions into a single device, reducing board space and system complexity.

Additional Details:

The XCS20XL-4TQ144Q's configuration is typically achieved through a JTAG interface or external configuration memory. The device operates within a specified voltage range and temperature range, detailed in the Xilinx datasheet. Detailed timing characteristics, power consumption figures, and available I/O standards can be found in the official Xilinx documentation for the Spartan-XL family.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess