EN
  • EN
  • DE

LTC5800HWR-IPMA#PBF

Part No LTC5800HWR-IPMA#PBF
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 72VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203454-LTC5800HWR-IPMA#PBF
Manufacturer Analog Devices Inc.
Category RF and Wireless -RF Transceiver ICs
Series Dust Networks®, SmartMesh IP™
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN
Memory Size 512kB Flash, 72kB SRAM
Serial Interfaces I²C, JTAG, SPI, UART
Ultra Librarian 3D Model Ultra Librarian LTC5800HWR-IPMA#PBF CAD Model

Description

Product Overview

The LTC5800HWR-IPMA#PBF is a state-of-the-art wireless microcontroller component designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog integration. This product is part of the SmartMesh IP™ product line, which is known for providing highly reliable, low-power wireless mesh networking solutions.

Key Features

  • Wireless Mesh Networking: The LTC5800HWR-IPMA#PBF is engineered to form part of a self-healing, wireless mesh network that can effectively transmit data across large distances and through challenging environments.
  • Low Power Consumption: With a design focus on energy efficiency, this microcontroller is ideal for battery-operated devices in remote locations, ensuring long-term operation without the need for frequent battery replacements.
  • Highly Secure: Security is a top priority in wireless communication, and the LTC5800HWR-IPMA#PBF incorporates advanced encryption and authentication protocols to safeguard data integrity and privacy.
  • Robust and Reliable: Analog Devices Inc. is known for its reliability, and this product is no exception. It is built to withstand industrial temperature ranges and harsh conditions, ensuring consistent performance.
  • Integration Friendly: The component is designed to be easily integrated into a variety of applications, thanks to its compact form factor and comprehensive interface support.

Applications

The LTC5800HWR-IPMA#PBF is versatile and can be used in a wide range of applications, including:

  • Industrial Monitoring and Control Systems
  • Smart Energy and Utility Metering
  • Building Automation and Security
  • Environmental Monitoring
  • Healthcare Devices

Technical Specifications

The product comes with the following specifications:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Wireless & RF Integrated Circuits
  • RoHS: Yes
  • Frequency: 2.4 GHz
  • Integrated, robust wireless radio with a complete and secure networking stack
  • Package / Case: QFN-72

With the LTC5800HWR-IPMA#PBF, Analog Devices Inc. offers a sophisticated solution for designers looking to implement wireless capabilities into their products with minimal effort and maximum performance. Its robust design and advanced features make it a prime choice for a multitude of wireless applications requiring reliability and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1584 $62.3168
5+ $25.5658 $127.8290
7+ $24.7669 $173.3683
10+ $23.9680 $239.6800
13+ $23.1691 $301.1983
17+ $20.7722 $353.1274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess