EN
  • EN
  • DE

XCR3256AL-10TQG144C

Part No XCR3256AL-10TQG144C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842790-XCR3256AL-10TQG144C
Ultra Librarian 3D Model Ultra Librarian XCR3256AL-10TQG144C CAD Model

Description

The XCR3256AL-10TQG144C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner XPLA3 family. It offers a high-density, low-power solution for implementing complex digital logic functions. The '-10' signifies the speed grade, with lower numbers generally indicating faster performance. The 'TQG144C' refers to the package type (144-pin Thin Quad Flat Pack) and temperature grade.

Applications:

  • Address Decoding: Implementing address decoding logic in memory systems.
  • Peripheral Control: Managing and controlling various peripherals in embedded systems.
  • State Machine Implementation: Designing complex state machines for control applications.
  • Glue Logic: Interfacing different components and subsystems within a system.
  • Data Path Control: Implementing control logic for data transfer and processing.

Features:

  • 256 Macrocells: Provides a large amount of programmable logic resources.
  • TQG144 Package: A 144-pin TQFP package, offering a good balance of size and pin count.
  • Fast Propagation Delay: Enables high-speed operation.
  • Low Power Consumption: Reduces energy consumption and heat dissipation.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming.
  • Flexible I/O Pins: Supports a variety of I/O standards and voltages.

Benefits:

  • High Density: Allows for the implementation of complex logic functions.
  • High Performance: Provides fast and reliable operation.
  • Low Power: Extends battery life in portable applications and reduces overall system power consumption.
  • Design Flexibility: Enables easy customization and modification of logic designs.
  • Simplified Board Layout: Reduces the number of discrete components required.

Additional Details:

The XCR3256AL-10TQG144C typically operates with a 3.3V power supply. It supports a wide range of I/O standards, including LVTTL and LVCMOS. Programming is typically done via a JTAG interface. Detailed specifications, including timing characteristics, power consumption, and I/O specifications, are available in the Xilinx CoolRunner XPLA3 family datasheet.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess