EN
  • EN
  • DE

XCKU115-2FLVA1517C

Part No XCKU115-2FLVA1517C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010234-XCKU115-2FLVA1517C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCKU115-2FLVA1517C CAD Model

Description

The XCKU115-2FLVA1517C is a Kintex UltraScale FPGA (Field Programmable Gate Array) from Xilinx. These FPGAs offer a high-performance, power-optimized solution for a wide range of applications. The Kintex UltraScale family is known for its balance of high throughput, low latency, and efficient power consumption. The XCKU115-2FLVA1517C is specifically designed for applications requiring significant digital signal processing capabilities and flexible I/O configurations.

Applications:

  • Data center acceleration
  • Wireless infrastructure
  • Networking equipment (e.g., switches, routers)
  • Broadcast video processing
  • Medical imaging
  • Aerospace and defense systems

Features:

  • High logic density: enables complex digital designs.
  • Integrated transceivers: supports high-speed serial communication.
  • DSP slices: provides efficient hardware acceleration for signal processing algorithms.
  • Block RAM: offers on-chip memory for data storage.
  • Configurable I/O: allows flexible interface to external devices.
  • Partial reconfiguration: enables dynamic updates to the FPGA configuration.
  • Security features: protects against unauthorized access and tampering.
  • On-chip system monitoring: provides real-time performance data.
  • Advanced power management: optimizes power consumption for different operating modes.

Benefits:

  • High performance for demanding applications.
  • Low latency for real-time processing.
  • Efficient power consumption reduces operating costs.
  • Flexibility to adapt to changing requirements.
  • Rapid prototyping and development.
  • Customizable hardware acceleration.
  • Long-term availability and support.

The XCKU115-2FLVA1517C offers a wide range of resources to support complex digital designs. Its high logic density allows for the implementation of sophisticated algorithms and functions. The integrated transceivers enable high-speed communication with external devices. The DSP slices provide efficient hardware acceleration for signal processing applications. The FPGA's configurable I/O allows for flexible interface to external devices and systems.

Xilinx provides a comprehensive set of development tools and resources to support the design and implementation of XCKU115-2FLVA1517C-based systems. These resources include the Vivado Design Suite, which provides a complete development environment for FPGA design, simulation, and implementation. Xilinx also offers a wide range of IP cores and reference designs to accelerate the development process. The XCKU115-2FLVA1517C is a powerful and versatile FPGA for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess