The XCF32PV048 is a configuration PROM (programmable read-only memory) device manufactured by Xilinx. It is specifically designed to store configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). Configuration PROMs are essential components for implementing designs on FPGAs, as they provide the non-volatile memory required to initialize the FPGA upon power-up.
Applications
- Xilinx FPGA configuration storage
- Aerospace and defense systems
- Industrial automation
- Telecommunications infrastructure
- Automotive electronics
Features
- Non-volatile storage of FPGA configuration data
- High-density storage capacity (32Mb)
- Low power consumption
- In-system programmability (ISP)
- Serial interface for configuration data transfer
- Compact package for space-constrained applications
- Fast configuration load times
Benefits
- Reliable and secure storage of FPGA configuration data
- Enables rapid prototyping and design iterations
- Reduces system power consumption
- Allows for remote updates and reconfiguration
- Simplified board design and layout
- Increased system flexibility and adaptability
- Faster system startup times
Technical Specifications
- Memory Size: 32 Mb
- Interface: Serial (e.g., SPI, BPI)
- Supply Voltage: Typically 3.3V or 1.8V
- Operating Temperature: -40°C to +85°C (Industrial) or 0°C to +70°C (Commercial)
- Programming Endurance: Thousands of program/erase cycles
- Data Retention: Decades
- Package: PV48 (or similar compact package)
The XCF32PV048 configuration PROM provides a reliable, efficient, and flexible solution for storing and loading configuration data into Xilinx FPGAs across a diverse range of applications. Its non-volatile storage, in-system programmability, and compact package make it an ideal choice for designs where reliability, adaptability, and size are critical considerations.