EN
  • EN
  • DE

XCF08PV0G48C

Part No XCF08PV0G48C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027377-XCF08PV0G48C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCF08PV0G48C CAD Model

Description

The XCF08PV0G48C is an 8Mb Platform Flash configuration PROM from Xilinx. This device is designed to store the configuration data for Xilinx FPGAs, providing a non-volatile memory solution for FPGA configuration. It offers a reliable and efficient way to load the FPGA's configuration at power-up.

Applications

  • FPGA Configuration: Used to store the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Provides non-volatile memory for storing boot code and configuration data.
  • Industrial Control: Stores configuration data for programmable logic controllers (PLCs).
  • Automotive Systems: Stores firmware and configuration settings for automotive electronics.
  • Networking Equipment: Used in routers, switches, and other networking devices to store configuration information.

Features

  • Memory Size: 8 Megabits (Mb) of flash memory.
  • Configuration Interface: Supports JTAG and SPI interfaces for programming and configuration.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates at 3.3V.
  • Package: Available in a 48-pin VQFP (Very Thin Quad Flat Package).
  • Endurance: High endurance, ensuring reliable data storage over a long period.
  • Temperature Range: Commercial temperature range (0°C to +70°C).

Benefits

  • Non-Volatile Storage: Provides non-volatile storage for FPGA configuration data, ensuring that the FPGA retains its configuration after power is removed.
  • Reliable Configuration: Ensures reliable FPGA configuration at power-up, improving system stability.
  • Easy Programming: Can be easily programmed using JTAG or SPI interfaces, simplifying the configuration process.
  • Low Power: Consumes very little power, making it suitable for power-sensitive applications.
  • Compact Size: Small package size saves board space and reduces system cost.

Additional Details

The XCF08PV0G48C is a key component in many FPGA-based systems, providing a reliable and efficient way to configure the FPGA at power-up. It supports both JTAG and SPI programming interfaces, making it easy to integrate into existing development environments. The device is designed for commercial temperature range operation and is available in a 48-pin VQFP package. It is also used in applications where non-volatile memory storage is required.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess