EN
  • EN
  • DE

XCF01SOG20C

Part No XCF01SOG20C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842786-XCF01SOG20C
Ultra Librarian 3D Model Ultra Librarian XCF01SOG20C CAD Model

Description

The XCF01SOG20C is a 1Mbit Platform Flash configuration PROM (programmable read-only memory) designed for Xilinx FPGAs (Field-Programmable Gate Arrays). It is used to store the configuration data for the FPGA, which is loaded into the FPGA at power-up. The PROM allows the FPGA to be configured quickly and reliably, enabling it to perform its intended functions.

Applications:

  • FPGA Configuration: Storing configuration data for Xilinx FPGAs.
  • Embedded Systems: Boot memory for embedded processors and microcontrollers.
  • Data Storage: Non-volatile storage for small amounts of data.

Features:

  • 1Mbit Density: Provides sufficient storage for configuration data for smaller FPGAs.
  • Serial Interface: Uses a serial interface for efficient data transfer.
  • Small Footprint: The SOIC-20 package allows for compact designs.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Non-Volatile Storage: Retains data even when power is removed.

Benefits:

  • Reliable FPGA Configuration: Ensures the FPGA is properly configured at power-up.
  • Simplified System Design: Provides a dedicated storage solution for FPGA configuration data.
  • Cost-Effective: Offers a competitive price point for configuration storage.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The XCF01SOG20C typically operates with a supply voltage of 3.3V. It uses a serial interface (SPI) to communicate with the FPGA. Detailed specifications, including timing characteristics and power consumption, can be found in the Xilinx Platform Flash datasheet.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8840 $60.5640
49+ $2.3666 $115.9634
76+ $2.2927 $174.2452
105+ $2.2188 $232.9740
135+ $2.1448 $289.5480
181+ $1.9231 $348.0811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess