EN
  • EN
  • DE

SW06BRC/883C

Part No SW06BRC/883C
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NO/NCX4 150OHM 20CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 150Ohm
Channel-to-Channel Matching (ΔRon) 30Ohm
Switch Time (Ton, Toff) (Max) 700ns, 500ns
Channel Capacitance (CS(off), CD(off)) 7pF, 5.5pF
Current - Leakage (IS(off)) (Max) 60nA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935731-SW06BRC/883C
Ultra Librarian 3D Model Ultra Librarian SW06BRC/883C CAD Model

Description

Analog Devices SW06BRC/883C Switch

Analog Devices SW06BRC/883C Switch

The SW06BRC/883C, manufactured by Analog Devices Inc., is a robust and precision-engineered electronic switch designed for a variety of applications that require reliable and high-performance switching capabilities. This product is part of a series that is well-known for its durability and efficiency, making it an ideal choice for critical and demanding environments.

The SW06BRC/883C switch is characterized by its exceptional signal integrity and low on-resistance, which ensures minimal signal loss and distortion during operation. It is designed to operate over a broad range of temperatures, which makes it suitable for use in both commercial and military applications. Its compact form factor allows for easy integration into a wide array of electronic systems without compromising on space or functionality.

With its MIL-STD-883C certification, the SW06BRC/883C is guaranteed to meet stringent military specifications for performance and reliability. This level of certification underscores the switch's ability to withstand harsh conditions and perform reliably in critical applications where failure is not an option.

Key features of the SW06BRC/883C include its fast switching speed, which ensures that it can keep pace with the most demanding applications. Additionally, the switch offers a low power consumption profile, which is essential for battery-powered devices or energy-sensitive systems. The SW06BRC/883C also provides high off-isolation, which prevents unwanted signal leakage between channels, and contributes to the overall noise reduction in the system.

Whether it's for aerospace, defense, or high-end industrial applications, the SW06BRC/883C from Analog Devices Inc. stands out for its reliability, precision, and performance. Integrating this switch into your design can help ensure that your system operates at peak efficiency, with minimal signal degradation and maximum durability.

For more information or to request a quote for the SW06BRC/883C, please visit the Analog Devices Inc. website or contact their sales team directly.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess