EN
  • EN
  • DE

XC9572-7PCG84C

Part No XC9572-7PCG84C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Enhanced pin-locking architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282020-XC9572-7PCG84C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572-7PCG84C CAD Model

Description

The XC9572-7PCG84C is a Complex Programmable Logic Device (CPLD) from Xilinx. It is part of the XC9500 family, which provides high performance and flexible programmability for a wide range of digital logic applications. The '7' in the part number indicates the speed grade, and 'PCG84C' specifies the package type (Plastic Quad Flatpack) and temperature range (Commercial).

Applications

  • Address decoding: Implementing address decoders in memory systems.
  • Glue logic: Interconnecting various digital components in a system.
  • State machine implementation: Designing and implementing state machines for control and sequencing logic.
  • Peripheral control: Controlling peripherals such as displays, keyboards, and communication interfaces.
  • Custom logic functions: Implementing custom logic functions tailored to specific application requirements.

Features

  • 72 macrocells: Provides 72 macrocells for implementing logic functions.
  • 1600 usable gates: Offers the equivalent of 1600 logic gates.
  • Fast pin-to-pin delays: Features fast pin-to-pin delays for high-speed operation.
  • In-system programmability (ISP): Allows for programming and reprogramming without removing the device from the circuit board.
  • Low power consumption: Designed for low-power operation, suitable for battery-powered applications.

Benefits

  • Reduced component count: Integrates multiple logic functions into a single device.
  • Increased design flexibility: Allows for easy modification and adaptation of the logic design.
  • Improved system performance: Fast pin-to-pin delays enhance system performance.
  • Simplified design process: In-system programmability simplifies the design and debugging process.
  • Reduced development time: Easy programmability reduces the time required to develop and implement logic functions.

Additional Details

The XC9572-7PCG84C operates at a typical supply voltage of 3.3V or 5V. It is programmed using Xilinx's ISE or Vivado development tools. The device features a global clock network to ensure consistent timing across the entire device. The PCG84 package is a surface-mount package with 84 pins. It is important to consult the device datasheet for specific timing parameters, power consumption characteristics, and programming instructions. The macrocells can be configured to implement a wide variety of combinational and sequential logic functions. The device supports a variety of input and output standards, including LVTTL and LVCMOS.

The XC9572-7PCG84C is a versatile and reliable CPLD suitable for a wide range of digital logic applications. Its high performance, flexible programmability, and in-system programmability make it an excellent choice for implementing custom logic functions and glue logic in embedded systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess