EN
  • EN
  • DE

XC95144-15PQG100I

Part No XC95144-15PQG100I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415615-XC95144-15PQG100I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144-15PQG100I CAD Model

Description

The XC95144-15PQG100I is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500 family. These devices are used for implementing a variety of digital logic functions, offering a flexible and efficient solution for custom logic design. The "-15" signifies a speed grade, "PQG100" indicates the package type (100-pin PQFP), and "I" denotes the industrial temperature range.

Applications

  • Glue Logic: Connecting various components in a digital system, such as microcontrollers, memory, and peripherals.
  • Address Decoding: Implementing address decoding logic for memory and I/O devices.
  • State Machine Design: Creating and implementing complex state machines for control applications.
  • Peripheral Control: Controlling various peripherals such as LCD displays, keypads, and sensors.
  • Interface Logic: Implementing custom interfaces between different digital systems.

Features

  • 144 Macrocells: Provides a higher density of logic resources compared to other XC9500 family members.
  • In-System Programmability (ISP): Allows for easy reprogramming and design iteration without removing the device from the board.
  • 100-Pin PQFP Package: Offers a compact and industry-standard package for easy prototyping and production.
  • System Performance up to 90 MHz: Provides sufficient speed for a wide range of digital logic applications.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.

Benefits

  • Increased Logic Capacity: Allows for the implementation of more complex digital designs.
  • Design Flexibility: Enables easy modification and customization of logic circuits.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Faster Time-to-Market: Speeds up the design process through in-system programmability.
  • Improved System Reliability: Offers a robust and reliable solution for digital logic implementation.

Additional Details

The XC95144-15PQG100I CPLD is based on Xilinx's advanced CMOS process technology, providing a balance between speed, power, and cost. The device is typically programmed using Xilinx's ISE design suite. The CPLD architecture includes a global routing pool, which allows for flexible interconnect between macrocells. It operates from a 5V power supply. This CPLD is well-suited for applications requiring a moderate level of logic complexity, in-system programmability, and industrial temperature operation. Its compact package and industrial temperature range make it suitable for various embedded systems and industrial control applications. The in-system programmability feature simplifies prototyping and allows for field upgrades, enhancing the device's versatility.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess