EN
  • EN
  • DE

74HC4052N,652

Part No 74HC4052N,652
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 150OHM 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 150Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Voltage - Supply, Dual (V±) ±1.5V ~ 5V
Switch Time (Ton, Toff) (Max) 58ns, 48ns
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 2µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1505905-74HC4052N,652
Ultra Librarian 3D Model Ultra Librarian 74HC4052N,652 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess