EN
  • EN
  • DE

SSM2377ACBZ-R7

Part No SSM2377ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP 2.5W MONO D 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.17W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WLCSP (1.24x1.24)
Dimension 9-UFBGA, WLCSP
Win Source Part Number 030876-SSM2377ACBZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM2377ACBZ-R7 CAD Model

Description

Product Overview: SSM2377ACBZ-R7 from Analog Devices Inc.

The SSM2377ACBZ-R7 is a state-of-the-art, high-efficiency, fully integrated mono Class-D audio amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and powerful audio solution is ideal for a wide range of applications where space is at a premium and high-quality audio is a must.

Key Features:

  • Output Power: The SSM2377ACBZ-R7 delivers 3.2 W into 4 Ω and 1.8 W into 8 Ω loads at 5 V, making it suitable for a variety of portable applications.
  • Efficiency: With a 90% efficiency rate, this Class-D amplifier ensures minimal power loss and heat generation, which is crucial for battery-powered devices.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive 98 dB SNR, providing clear and crisp audio output.
  • Spread Spectrum Modulation: The device utilizes spread spectrum modulation, which reduces electromagnetic interference (EMI), allowing for use in sensitive RF and wireless environments without compromising audio performance.
  • Pop and Click Suppression: The SSM2377ACBZ-R7 is engineered with a pop and click suppression circuit that minimizes noise during turn-on and turn-off events.
  • Package: Available in a compact 9-ball, 1.5 mm × 1.5 mm WLCSP (Wafer Level Chip Scale Package), it is perfect for space-constrained applications.

Applications:

With its high efficiency and low EMI signature, the SSM2377ACBZ-R7 is well-suited for portable electronic devices such as:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Units
  • Other small-footprint consumer electronics

Analog Devices Inc. has designed the SSM2377ACBZ-R7 with the perfect balance of performance and size, ensuring that audio quality is not sacrificed for portability. Whether you're designing a state-of-the-art smartphone or a compact digital assistant, this audio amplifier is an excellent choice for your audio amplification needs.

For detailed technical specifications, application notes, and support tools, please refer to the Analog Devices Inc. official website or contact their support team for further assistance.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,092,970 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess