EN
  • EN
  • DE

XC95144-10TQG100C

Part No XC95144-10TQG100C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Enhanced pin-locking architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281935-XC95144-10TQG100C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144-10TQG100C CAD Model

Description

The XC95144-10TQG100C is a Complex Programmable Logic Device (CPLD) manufactured by Xilinx. It belongs to the XC9500 family of CPLDs, known for their high performance and ease of use. This specific part is housed in a 100-pin Thin Quad Flat Pack (TQFP) package and is designed for a wide range of logic applications.

Applications

  • Address decoding in memory systems.
  • Glue logic for connecting different ICs on a circuit board.
  • I/O interface control.
  • State machine implementation.
  • Peripheral control in embedded systems.
  • Bus mastering applications.

Features

  • 144 macrocells: Provides a large number of logic resources for complex designs.
  • 10ns pin-to-pin delay: Offers high-speed performance for demanding applications.
  • 100-pin TQFP package: Allows for easy surface mounting and compact design.
  • In-system programmability (ISP): Enables easy reprogramming of the device without removing it from the board.
  • Enhanced pin-locking architecture: Simplifies board layout and reduces signal routing congestion.
  • Advanced power management: Minimizes power consumption for energy-sensitive applications.
  • 3.3V operation: Compatible with modern low-voltage logic systems.

Benefits

  • High performance: Fast propagation delays ensure reliable operation in high-speed systems.
  • Design flexibility: Programmable logic allows for customization to specific application requirements.
  • Reduced board space: Compact TQFP package saves valuable PCB area.
  • Simplified prototyping: In-system programmability allows for quick design iterations and debugging.
  • Lower power consumption: Optimized power management reduces energy costs and extends battery life in portable devices.
  • Faster time to market: Easy programming and debugging accelerate the development cycle.

Additional Details

The XC95144-10TQG100C is typically programmed using a JTAG interface. The architecture consists of function blocks interconnected by a programmable switch matrix, allowing for flexible routing of signals. The device supports various input/output standards, making it compatible with a wide range of peripheral devices. The operating temperature range is typically from 0°C to +70°C (commercial grade). The device's enhanced pin-locking architecture helps to maintain signal integrity during design changes. The CPLD is a non-volatile device, meaning it retains its configuration even when power is removed. The device supports boundary scan testing for improved testability. The specific power consumption depends on the operating frequency and the complexity of the design implemented in the CPLD. Consult the datasheet for detailed timing specifications, power consumption figures, and programming guidelines.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess