The XC95108-15PQG100C is a Complex Programmable Logic Device (CPLD) manufactured by Xilinx, belonging to the XC9500 family. It's designed for implementing a variety of digital logic functions in applications requiring flexibility, moderate complexity, and in-system programmability. The "-15" indicates a speed grade, "PQG100" denotes the package type (100-pin PQFP), and "C" specifies the commercial temperature range.
Applications
- Glue Logic Replacement: Integrates multiple discrete logic components into a single device.
- Address Decoding: Implements address decoding for memory and peripheral devices.
- State Machine Design: Creates complex state machines for control and sequencing applications.
- Peripheral Interface: Controls and interfaces with various peripheral devices, such as displays and sensors.
- Custom Logic Functions: Implements custom digital logic functions tailored to specific application needs.
Features
- 108 Macrocells: Provides ample logic resources for implementing moderately complex digital circuits.
- In-System Programmability (ISP): Allows for on-the-fly reprogramming and design iteration.
- 100-Pin PQFP Package: Offers a compact surface-mount package for easy board assembly.
- System Performance up to 90 MHz: Supports moderate speed operation suitable for various applications.
- Commercial Temperature Range: Operates within the standard commercial temperature range (0°C to 70°C).
Benefits
- Design Flexibility: Enables easy modification and adaptation of logic circuits.
- Reduced Board Space: Consolidates multiple logic functions into a single chip.
- Faster Design Cycles: Simplifies prototyping and design iteration through in-system programmability.
- Lower Power Consumption: Offers a low-power solution for portable and embedded applications.
- Improved System Integration: Simplifies system design and reduces overall component count.
Additional Details
The XC95108-15PQG100C is based on Xilinx's advanced CMOS technology, providing a balance between speed, power, and cost. The CPLD architecture consists of macrocells interconnected by a global routing matrix, allowing for flexible routing and efficient logic implementation. It supports JEDEC-standard programming and is typically programmed using Xilinx's ISE design suite. The device operates from a 5V power supply. This CPLD is a suitable choice for applications requiring a moderate level of logic complexity, in-system programmability, and cost-effectiveness. Its compact package and commercial temperature range make it well-suited for various embedded systems and consumer electronics applications. The in-system programmability feature simplifies prototyping and allows for field upgrades, enhancing the device's versatility.