EN
  • EN
  • DE

XC7Z100-1FFG900C

Part No XC7Z100-1FFG900C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx IC BGA-900
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187321-XC7Z100-1FFG900C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7Z100-1FFG900C CAD Model

Description

The XC7Z100-1FFG900C is a member of the Xilinx Zynq-7000 family of programmable System-on-Chips (SoCs). This device integrates a dual-core ARM Cortex-A9 processor with 28nm Artix-7 based programmable logic. The XC7Z100-1FFG900C is designed for high-performance embedded applications requiring significant processing power and flexible hardware acceleration.

Applications

  • Industrial automation
  • Motor control
  • Aerospace and defense
  • Medical imaging
  • Software-defined radio (SDR)

Features

  • Dual-core ARM Cortex-A9 processor running up to 1GHz
  • Artix-7 based programmable logic with over 100,000 logic cells
  • Integrated peripherals including Ethernet, USB, CAN, and UART
  • High-speed memory interfaces (DDR3)
  • 900-pin fine-pitch ball grid array (FBGA) package

Benefits

  • Combines software programmability with hardware acceleration
  • Enables complex algorithm implementation
  • Reduces system power consumption through efficient hardware design
  • Offers flexibility to adapt to changing requirements
  • Shortens time-to-market with integrated development tools

Additional Details

The XC7Z100-1FFG900C allows designers to partition their applications between the software running on the ARM cores and the custom hardware implemented in the programmable logic. The device's high-speed interfaces and abundant memory bandwidth support demanding signal processing and data acquisition applications.

Key Specifications:

  • Processor: Dual-core ARM Cortex-A9
  • Logic Cells: ~103,000
  • Memory Interface: DDR3
  • Package: 900-pin FBGA

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $223.3008 $223.3008
2+ $200.2008 $400.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess