EN
  • EN
  • DE

XC7Z010-2CLGCLG400C

Part No XC7Z010-2CLGCLG400C
Manufacturer Xilinx Inc.
Catalog Embedded Processors and Controllers
Description SoCs with Hardware and Software Programmability, Speed Grade-2, Logic Cells 28K, CLG400, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 256 kB
Speed Grade -2
Win Source Part Number 989296-XC7Z010-2CLGCLG400C
Categories Embedded Processors and Controllers
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7Z010-2CLGCLG400C CAD Model

Description

The XC7Z010-2CLGCLG400C is an embedded processor manufactured by Xilinx Inc.

  • Memory Size: 256kB
  • Speed Grade: -2
  • Device Type: Low popularity FPGA
  • Supply Status: Supply shortage
  • Ideal for: Applications that require high-speed processing and low power consumption.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Broadcom Limited
Peripherals ICs
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess