The PI6C48535-01BLIEX is a state-of-the-art clock buffer from Diodes Incorporated, designed to meet the stringent requirements of high-performance computing and communication applications. This device is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance system reliability and performance.
Key Features
- Low Skew: The PI6C48535-01BLIEX boasts exceptionally low skew characteristics, which ensures minimal timing discrepancies between clock signals, thus providing reliable and consistent performance.
- High Frequency: Capable of supporting high-frequency clock signals, this buffer is ideal for applications that demand fast and precise timing.
- Wide Voltage Range: It operates over a broad voltage range, allowing for flexible integration into various system designs.
- Advanced Packaging: The device comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.
Applications
The PI6C48535-01BLIEX is versatile and can be utilized in a myriad of applications, including but not limited to:
- High-speed computing systems
- Networking equipment
- Server motherboards
- Communication infrastructure
Technical Specifications
With its robust design, the PI6C48535-01BLIEX delivers exceptional performance and is engineered to fulfill the requirements of high-speed digital systems. Here are some of the technical specifications:
- Supply Voltage (VDD): 2.5V to 3.3V
- Output Frequency: Up to 200MHz
- Operating Temperature Range: -40°C to +85°C
- Package: 8-pin, 2x2mm DFN
Quality and Reliability
Diodes Incorporated ensures that the PI6C48535-01BLIEX is manufactured to the highest quality standards, with rigorous testing and quality control measures in place. This product is designed for long-term reliability, making it a trusted choice for critical system applications where uptime and performance are paramount.