EN
  • EN
  • DE

XC7VX980T-2FFG1926I

Part No XC7VX980T-2FFG1926I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Virtex-7 FPGA, 900 Max User I/O, Speed Grade-2, 0 GTX, FFG1926, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of ADC Channels 1
Number of I/Os 900
Number of Logic Elements/Cells 979200
Number of Transceivers 0
RoHS Non-Compliant
Speed Grade 2
Win Source Part Number 1017818-XC7VX980T-2FFG1926I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7VX980T-2FFG1926I CAD Model

Description

The XC7VX980T-2FFG1926I is a high-performance Virtex-7 FPGA from Xilinx. This device is designed for demanding applications requiring high logic density, high-speed connectivity, and advanced signal processing capabilities. It offers a vast array of configurable logic blocks, memory resources, and I/O interfaces to accommodate complex designs.

Applications

  • High-performance computing
  • Data center acceleration
  • Networking infrastructure
  • Aerospace and defense systems
  • Medical imaging

Features

  • 980,000 logic cells
  • 68,160 Kbits of Block RAM
  • 2,880 DSP slices
  • 96 GTX transceivers (up to 12.5 Gbps)
  • 1,200 SelectIO interfaces
  • FFG1926 package

Benefits

  • High logic density enables implementation of complex algorithms and designs.
  • Large Block RAM capacity provides ample on-chip memory for data storage and processing.
  • Numerous DSP slices accelerate signal processing applications.
  • High-speed transceivers support high-bandwidth data transfer.
  • Versatile SelectIO interfaces offer flexible connectivity options.

Technical Specifications

Family: Virtex-7
Logic Cells: 980,000
Block RAM: 68,160 Kbits
DSP Slices: 2,880
Transceivers: 96 GTX (up to 12.5 Gbps)
I/O Interfaces: 1,200 SelectIO
Operating Temperature Range: -40°C to +100°C
Package: FFG1926
Speed Grade: -2
Voltage: 0.9V

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,861.0001 $3,861.0001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess