EN
  • EN
  • DE

XC7236-30PC44C

Part No XC7236-30PC44C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415256-XC7236-30PC44C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7236-30PC44C CAD Model

Description

The XC7236-30PC44C is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC7200 family. These CPLDs offer a balance of speed and flexibility, making them suitable for a variety of digital logic applications.

Applications

  • Glue Logic: Interfacing between different components in a system.
  • Address Decoding: Generating control signals for memory and peripherals.
  • State Machines: Implementing complex control sequences.
  • Peripheral Control: Controlling external devices like sensors and actuators.
  • Data Path Logic: Implementing arithmetic and logic functions.

Features

  • Logic Capacity: Offers a specific number of macrocells, which determine the complexity of logic functions that can be implemented. (Specific number of macrocells will be found in datasheet)
  • Propagation Delay: Fast propagation delays ensure high-speed operation. The -30 indicates the speed grade.
  • I/O Pins: The PC44 package indicates a 44-pin PLCC (Plastic Leaded Chip Carrier) package, with a specific number of I/O pins available for interfacing with external circuits.
  • Programmability: Reprogrammable, allowing for design changes and updates.
  • Low Power Consumption: Designed for relatively low power consumption.

Benefits

  • Flexibility: Can be easily reconfigured to implement different logic functions.
  • High Performance: Provides fast propagation delays for high-speed applications.
  • Cost-Effective: Offers a cost-effective solution for implementing complex logic.
  • Reduced Board Space: Integrates multiple logic functions into a single device, reducing board space requirements.
  • Faster Time-to-Market: Allows for rapid prototyping and design changes, reducing time-to-market.

Additional Details

The XC7236-30PC44C operates on a standard supply voltage. The specific supply voltage and other technical specifications are available in the device datasheet. It is programmed using Xilinx's development tools. The 'C' at the end of the part number typically indicates a commercial temperature range. The propagation delay and power consumption characteristics are key considerations in selecting this CPLD for a particular application. The macrocell count dictates the complexity of the digital circuits that can be implemented within the device.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess