EN
  • EN
  • DE

XC6SLX100-N3FGG484I

Part No XC6SLX100-N3FGG484I
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842767-XC6SLX100-N3FGG484I
Ultra Librarian 3D Model Ultra Librarian XC6SLX100-N3FGG484I CAD Model

Description

The XC6SLX100-N3FGG484I is a Field Programmable Gate Array (FPGA) from the Spartan-6 LX family by Xilinx. It is designed for high-performance, low-power applications, offering a balance of logic resources, memory, and I/O connectivity. This FPGA is suitable for a wide array of digital signal processing, embedded control, and general-purpose prototyping applications.

Applications:

  • Industrial Control Systems: Implementing custom control algorithms and interfaces.
  • Embedded Vision Systems: Processing image and video data in real-time.
  • Automotive Applications: Providing flexible hardware acceleration for automotive systems.
  • Communication Systems: Implementing custom communication protocols and interfaces.
  • Medical Imaging: Accelerating image processing algorithms for medical applications.

Features:

  • Logic Cells: Contains 101,261 logic cells for implementing complex digital circuits.
  • Distributed RAM: Includes 4,824 Kbits of distributed RAM for on-chip memory storage.
  • Block RAM: Provides 4,824 Kbits of block RAM for high-performance memory applications.
  • DSP Slices: Incorporates 128 DSP slices for accelerating digital signal processing algorithms.
  • High-Speed Serial Interfaces: Supports high-speed serial communication protocols.
  • Digital Clock Managers (DCMs): Integrated DCMs for clock generation and management.
  • SelectIO Technology: Flexible I/O interface technology for connecting to various external devices.
  • Package: Available in a 484-pin Fine-Pitch Ball Grid Array (FGG484) package.
  • Temperature Grade: Industrial temperature grade (-40°C to +100°C).

Benefits:

  • Flexibility: Programmable logic allows for implementing custom hardware designs.
  • Performance: High-speed logic and DSP resources enable high-performance applications.
  • Low Power: Spartan-6 architecture provides low power consumption.
  • Integration: Integrated memory and DSP resources reduce the need for external components.
  • Time-to-Market: FPGA-based design allows for rapid prototyping and development.

Additional Details:

The XC6SLX100-N3FGG484I requires an external configuration memory to store the FPGA configuration data. It can be configured using JTAG, SPI, or other configuration interfaces. The device is supported by Xilinx's Vivado Design Suite, which provides a comprehensive set of tools for design, simulation, and implementation. The 'N' indicates that the device is lead-free.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess